Citizen Chiba Precision Co., Ltd. Miniaturized AC Servomotor With Gearhead EA-1771

Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet
Description
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniaturized AC Servomotor With Gearhead - EA-1771 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-1771
Miniaturized AC Servomotor With Gearhead EA-1771
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet
Miniaturized AC Servomotor With Gearhead - EA-1771 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Miniaturized AC Servomotor With Gearhead
EA-1771
Miniaturized AC Servomotor With Gearhead EA-1771
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible. Lack of brush means no maintenance required Distance between motor & driver extendable up to 10m (if using line driver specifications)

Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd. Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors Gearmotors
Product Number EA-1771 EA-1771
Product Name Miniaturized AC Servomotor With Gearhead Miniaturized AC Servomotor With Gearhead
Motor Type AC Servo; AC Motor AC Servo
Commutation Brushless Brushless
Output Power 0.0067 HP 0.0067 HP
Continuous Torque 0.2 In-lbs (0.2500 kg-cm) 0.2 In-lbs (0.2500 kg-cm)
Rotor Inertia 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²) 2.83E-5 oz-in-sec² (2.00E-4 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP02DW_-VL070-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.2680 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-007 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3458 - Bodine Electric Company
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 130.0 VDC
View Details