Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)
Use of Nd magnets allows excellent responsiveness and high output in a compact size.
The rotor is evenly balanced to suppress mechanical vibrations.
Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds.
Miniaturization and inclusion of a high pulse encoder means highly precise positioning is possible.
Lack of brush means no maintenance required
Distance between motor & driver extendable up to 10m (if using line driver specifications)
| Citizen Chiba Precision Co., Ltd. | Citizen Chiba Precision Co., Ltd. | |
|---|---|---|
| Product Category | Gearmotors | Gearmotors |
| Product Number | EA-1754 | EA-1754 |
| Product Name | Miniaturized AC Servomotor With Gearhead | Miniaturized AC Servomotor With Gearhead |
| Motor Type | AC Servo | AC Servo; AC Motor |
| Commutation | Brushless | Brushless |
| Output Power | 0.0040 HP | 0.0040 HP |
| Continuous Torque | 0.1 In-lbs (0.1500 kg-cm) | 0.1 In-lbs (0.1500 kg-cm) |
| Rotor Inertia | 1.56E-5 oz-in-sec² (1.10E-4 kg-cm²) | 1.56E-5 oz-in-sec² (1.10E-4 kg-cm²) |