Citizen Chiba Precision Co., Ltd. Brushless Motor With Gearhead BD-2664

Description
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.
Datasheet
Description
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor With Gearhead - BD-2664 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Brushless Motor With Gearhead
BD-2664
Brushless Motor With Gearhead BD-2664
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.

・High output
The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding.
・Long service life
Since these are brushless motors, the only limit to service life is how long the ball bearings last.
・Smooth revolutions
Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds.
・Low heat generation
As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated.
・Full lineup
A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm.
・Special orders taken
We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors
Product Number BD-2664
Product Name Brushless Motor With Gearhead
Motor Type DC Motor
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 24V
Torque Constant 2.87 to 5.75 in-oz/amp (20.3 to 40.6 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - C12**...14MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Spur
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1247 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details