Citizen Chiba Precision Co., Ltd. Brushless Motor With Gearhead BD-185401

Description
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.
Datasheet
Description
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless Motor With Gearhead - BD-185401 - Citizen Chiba Precision Co., Ltd.
Yachiyo, Japan
Brushless Motor With Gearhead
BD-185401
Brushless Motor With Gearhead BD-185401
・High output The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds. ・Low heat generation As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated. ・Full lineup A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm. ・Special orders taken We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.

・High output
The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding.
・Long service life
Since these are brushless motors, the only limit to service life is how long the ball bearings last.
・Smooth revolutions
Thanks to the unique slotless winding structure used by our company, smooth revolutions are possible from low to high speeds.
・Low heat generation
As the flat magnetic steel sheets used possess superior high frequency characteristics, iron loss during high speed revolutions was decreased alongside the amount of heat generated.
・Full lineup
A total of 40 models are available in the lineup, in sizes such as φ16mm, φ18mm, φ22mm, φ26mm, and φ30mm.
・Special orders taken
We accept special orders designed to suit your needs, based on the motors featured in our product lineup. These include models compatible with vacuums, generated gas-proof, and dustproof models.

Supplier's Site Datasheet

Technical Specifications

  Citizen Chiba Precision Co., Ltd.
Product Category Gearmotors
Product Number BD-185401
Product Name Brushless Motor With Gearhead
Commutation Brushless
DC Construction Permanent Magnet; Coreless / Slotless
Standard DC Voltage 24V
Torque Constant 2.72 to 5.99 in-oz/amp (19.2 to 42.3 mN-m/amp)
Output Power 0.0036 to 0.0186 HP
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG44AW_-VL120-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0059 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297C-24V GP42-130 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1252 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details