CIT Relay & Switch Tactile Switches STJF130Q

Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet
Description
SWITCH TACTILE SPST-NO 0.05A 48V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 2449-STJF130Q-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
2449-STJF130Q-ND
Tactile Switches 2449-STJF130Q-ND
SWITCH TACTILE SPST-NO 0.05A 48V

SWITCH TACTILE SPST-NO 0.05A 48V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Touch Switches and Tactile Switches
Product Number 2449-STJF130Q-ND
Product Name Tactile Switches
Actuator Specifications Spherical
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Switch Dimensions 7.30mm x 7.21mm
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 2300-JB15HBPC/H7E - New Yorker Electronics Co., Inc.
Specs
Features Illuminated Switch
View Details
2 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-Y2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Metal Switch, Switching Voltage up to 250 VAC - MSM LA - SCHURTER Inc
Specs
Features Has CE Certification; Illuminated Switch; RoHS
Max. Actuating Force 2.2 lbs (1.02 kg)
Max Current Rating 12 to 16 amps
View Details