SWITCH ROCKER DPDT 20A 250VAC
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 2449-RW2823JWC-ND |
| Product Name | Rocker Switches |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Off-Mom |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Quick Connect / Blade |