Dip Switch BCD 6 Position Through Hole Rotary with Shaft Actuator 150mA 50VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2449-RD10RB6RTT-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | BCD |
| Terminal Type | Other Terminal Type |