Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 150mA 50VDC
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 150mA 50VDC
Dip Switch Octal 8 Position Surface Mount Rotary for Tool Actuator 150mA 50VDC
| DigiKey | |
|---|---|
| Product Category | DIP Switches |
| Product Number | 2449-RD10RA8RGRCT-ND |
| Product Name | DIP Switches |
| Actuator Specifications | Slide Actuator(s) |
| Pole and Throw Specifications | Other Type (Special Application) |
| Other Pole and Throw | Octal |
| Terminal Type | Surface Mount Technology |