The L115F2 is a single coil latching power relay with a SPDT contact arrangement, rated for 30A at 277VAC resistive load, and features a 5VDC coil with 1.5W power consumption. It is sealed, has a low profile, and uses AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for operation from -55°C to +125°C. It meets UL and CUL certifications, with a dielectric strength of 2500V rms between coil and contacts, and operates with a pick-up voltage of 4.0VDC, an operate time of 15ms, and a reset time of 15ms. Mechanical life is rated at 1 million cycles, and electrical life at 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM5VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |