CIT Relay & Switch General Purpose Relays L115F21CM5VDCS.9

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load and 50A maximum switching current. It features AgSnO2 contacts, a 5VDC coil voltage, 0.9W coil power, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm, supports solder termination, and operates from -55°C to +125°C. It meets UL and CUL certifications, has a dielectric strength of 2500V rms between coil and contact, and a contact resistance less than 50 milliohms. Rated for 50K electrical cycles and 1M mechanical cycles, it offers 200 m/s⁲ shock resistance and 1.50 mm double amplitude vibration resistance at 10-40 Hz.

Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load and 50A maximum switching current. It features AgSnO2 contacts, a 5VDC coil voltage, 0.9W coil power, and a sealed design. The relay measures 31.9 x 26.8 x 28.1 mm, supports solder termination, and operates from -55°C to +125°C. It meets UL and CUL certifications, has a dielectric strength of 2500V rms between coil and contact, and a contact resistance less than 50 milliohms. Rated for 50K electrical cycles and 1M mechanical cycles, it offers 200 m/s⁲ shock resistance and 1.50 mm double amplitude vibration resistance at 10-40 Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F21CM5VDCS.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F21CM5VDCS.9
General Purpose Relays 1204-L115F21CM5VDCS.9
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F21CM5VDCS.9
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202781104000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details