The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load and 50A maximum switching current. It features a 24VDC coil with 0.9W power consumption, sealed construction, and a low profile design. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 28g. It has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. The contact material is AgSnO2, insulation resistance is 1000 MΩ min at 500VDC, and dielectric strength is 2500V rms between coil and contacts. Operating temperature ranges from -55°C to +125°C. It is UL/CUL certified and UL F class rated.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM24VDCS.9L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |