CIT Relay & Switch General Purpose Relays L115F21CM12VDCS.9U

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1 Form C) contact arrangement, rated for 30A at 277VAC resistive load and 6k cycles at 25°C ambient. It has a 12VDC coil with a nominal resistance of 160Ω, low coil power of 0.9W, operate time of 15ms, reset time of 15ms, and uses AgSnO₂In₂O₃ contact material. The relay is sealed, measures 31.9 × 26.8 × 28.1 mm, and is rated for operation from -55°C to +125°C. It is UL and CUL certified with F class insulation, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and has a nominal insulation resistance of 1000MΩ and dielectric strength of 2500Vrms between coil and contacts. Mechanical life is 1M cycles, electrical life is 50K cycles at rated load.

Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1 Form C) contact arrangement, rated for 30A at 277VAC resistive load and 6k cycles at 25°C ambient. It has a 12VDC coil with a nominal resistance of 160Ω, low coil power of 0.9W, operate time of 15ms, reset time of 15ms, and uses AgSnO₂In₂O₃ contact material. The relay is sealed, measures 31.9 × 26.8 × 28.1 mm, and is rated for operation from -55°C to +125°C. It is UL and CUL certified with F class insulation, withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and has a nominal insulation resistance of 1000MΩ and dielectric strength of 2500Vrms between coil and contacts. Mechanical life is 1M cycles, electrical life is 50K cycles at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F21CM12VDCS.9U - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F21CM12VDCS.9U
General Purpose Relays 1204-L115F21CM12VDCS.9U
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F21CM12VDCS.9U
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.0631N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1372107 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 858-307 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers