The L115F2 is a single coil latching power relay with SPDT (1C) contact arrangement, rated for 30A at 277VAC resistive load and 50A maximum switching current, featuring AgSnO2 contacts. It is available in a 31.9 x 26.8 x 28.1 mm package with a low-profile variant, and operates at 12VDC with a coil power of 0.9W. The relay meets UL and CUL certifications, has a F-class coil insulation, offers 200 m/s² shock resistance and 1.50 mm vibration resistance at 10-40 Hz, and operates from -55°C to +125°C. Its electrical life is 50k cycles at rated load and mechanical life is 1M cycles. The part is sealed and features PC pin termination.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CM12VDCS.9L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |