The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC resistive load and designed for high shock and vibration resistance. It features AgSnO2 contact material, a sealed design, and a low-profile option. The relay has a 12VDC coil with 1.5W power consumption, 9.6ms operate time, and 15ms reset time. Its physical dimensions are 31.9 x 26.8 x 28.1 mm, and it operates from -55°C to +125°C. It is UL/CUL certified, F-class rated, and meets dielectric strength requirements of 2500V rms coil-to-contact and 1500V rms contact-to-contact. Maximum switching voltage is 277VAC and 110VDC, with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CK12VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |