The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 40A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO₂In₂O₃ contact material, a 12VDC coil with 0.9W power consumption, and operates with a pick-up voltage of 9.6VDC. The relay is sealed, has a low profile, and uses PC pin termination. It measures 31.9 × 26.8 × 28.1 mm and is rated for operation from -55°C to +125°C. The relay meets UL and CUL standards with F-class coil insulation, supports 200m/s² shock resistance and 1.50mm vibration amplitude at 10-40Hz, and has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CK12VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |