The L115F2 is a single coil latching power relay with SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load, and features AgSnO2In2O3 contact material. It is sealed, operates on 5VDC coil voltage with 0.9W coil power, and has a low-profile design. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for electrical life of 50K cycles at rated load and 1M mechanical cycles. It meets UL and CUL certifications, with a coil-to-contact dielectric strength of 2500V rms and operates from -55°C to +125°C. Contact resistance is less than 50 milliohms initial.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH5VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |