The L115F2 is a single coil latching power relay with SPDT contact arrangement, rated for 50A at 277VAC resistive load, and featuring AgSnO₂ contact material. It has a coil voltage of 24VDC, coil power of 1.5W, operate time of 15ms, and reset time of 15ms. The relay is sealed, mounted with PC pins, and has a low-profile design. Its physical dimensions are 31.9 x 26.8 x 28.1 mm. It meets UL and CUL certifications, is rated for operation from -55°C to +125°C, and has a dielectric strength of 2500V rms between coil and contacts. Mechanical life is rated at 1 million cycles, and electrical life at 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH24VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |