The L115F2 is a single coil latching power relay with SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load, and designed for high shock and vibration resistance. It has a sealed, standard profile with PC pin termination, operates on 24VDC coil voltage, and uses AgSnO₂In₂O₃ contact material. The relay measures 31.9 × 26.8 × 28.1 mm and weighs 28g. It is UL and CUL certified, with a coil power of 1.5W, operate time of 15ms, reset time of 15ms, and operates from -55°C to +125°C. Insulation resistance is 1000 MΩ min at 500VDC, with 2500V rms dielectric strength between coil and contacts. The relay is F-class rated with an electrical life of 50K cycles at rated load and mechanical life of 1M cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |