The L115F2 is a single coil latching power relay with SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load, and designed for general purpose applications requiring high contact load and strong resistance to shock and vibration. It is sealed, features AgSnO2 contact material, and operates from a 24VDC coil with a power consumption of 1.5W. The relay has a 15ms operate time and 15ms reset time, with a coil pick-up voltage of 19.2VDC. It is UL and CUL certified with F-class insulation, supports 13850VA maximum switching power, and meets dielectric strength ratings of 2500V RMS coil-to-contact and 1500V RMS contact-to-contact. Operating temperature ranges from -55°C to +125°C. Physical dimensions are 31.9 x 26.8 x 28.1 mm with a weight of 28g. Mechanical life is rated at 1 million cycles and electrical life at 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21CH24VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |