CIT Relay & Switch General Purpose Relays L115F21CH12VDCS.9

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage, using AgSnO2 contact material. It has a sealed design and is rated UL F class with UL/CUL certification. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 28g. Operating coil voltage is 12VDC with 96Ω resistance and 0.9W power consumption. It has an operate time of 15ms and reset time of 15ms, with electrical life of 50K cycles at rated load and mechanical life of 1M cycles. Insulation resistance is 1000MΩ min at 500VDC, with dielectric strength of 2500Vrms between coil and contacts and 1500Vrms between contacts. The relay withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and operates from -55°C to +125°C.

Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPDT (1C) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage, using AgSnO2 contact material. It has a sealed design and is rated UL F class with UL/CUL certification. The relay measures 31.9 x 26.8 x 28.1 mm and weighs 28g. Operating coil voltage is 12VDC with 96Ω resistance and 0.9W power consumption. It has an operate time of 15ms and reset time of 15ms, with electrical life of 50K cycles at rated load and mechanical life of 1M cycles. Insulation resistance is 1000MΩ min at 500VDC, with dielectric strength of 2500Vrms between coil and contacts and 1500Vrms between contacts. The relay withstands 200m/s² shock and 1.50mm vibration at 10-40Hz, and operates from -55°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F21CH12VDCS.9 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F21CH12VDCS.9
General Purpose Relays 1204-L115F21CH12VDCS.9
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F21CH12VDCS.9
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-E1-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA11.0622N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 857-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers