The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC resistive load and 110VDC switching voltage. It has a 5VDC coil with a 1.5W power rating, operate time of 15ms, and reset time of 15ms. The relay is sealed, features a low profile, and uses AgSnO₂In₂O₃ contact material. It measures 31.9 x 26.8 x 28.1 mm, supports operating temperatures from -55°C to +125°C, and is UL and CUL certified with F class coil insulation. Mechanical life is rated at 1 million cycles, and electrical life at 50,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AM5VDCS1.5LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |