The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC resistive load, and features AgSnO2 contacts. It is sealed, has a 5VDC coil with 1.5W power consumption, and operates with a pick-up voltage of 4.0VDC max, an operate time of 15ms, and a reset time of 15ms. The relay meets UL and CUL certifications with F-class coil insulation, withstands 2500Vrms coil-to-contact dielectric strength, and supports a switching voltage of 277VAC and 110VDC. Its physical dimensions are 31.9 x 26.8 x 28.1 mm, it weighs 28g, and operates from -55°C to +125°C with a mechanical life of 1M cycles and electrical life of 50K cycles at rated load. The package employs PC pins with quick-connect termination.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AM5VDCS1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |