The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO2 contact material, a coil voltage of 5VDC, and operates with 0.9W coil power. The relay is sealed, has a mechanical life of 1 million cycles, and an electrical life of 50,000 cycles at rated load. It complies with UL and CUL standards and is UL F class rated. The package measures 31.9 x 26.8 x 28.1 mm and uses PC pin termination. Operating temperature ranges from -55°C to +125°C, with an operate time of 15ms and reset time of 15ms at 5VDC.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AM5VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |