The L115F2 series is a single coil latching power relay with SPST or SPDT contacts, rated for 30A or 40A at 277VAC resistive load, and 50A maximum switching current. It features AgSnO₂ or AgSnO₂In₂O₃ contact material, operates on coil voltages of 5VDC to 48VDC, and has a coil power of 0.9W or 1.5W depending on contact rating. The relay is UL/CUL certified, F-class insulated, and rated for 50K electrical cycles and 1M mechanical cycles. It has dimensions of 31.9 x 26.8 x 28.1 mm, operates from -55°C to +125°C, and meets shock and vibration standards of 200 m/s² and 1.50 mm amplitude at 10-40 Hz. The L115F21AK12VDCS1.5LU
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK12VDCS1.5LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |