The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 40A at 277VAC resistive load and featuring a 1.5W coil operating at 12VDC. It is sealed, has a low-profile design, and uses AgSnO2 contact material. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for operation from -55°C to +125°C. It meets UL and CUL standards with F-class coil insulation, supports 200m/s² shock resistance and 10-40Hz vibration resistance, and offers 50K electrical cycles and 1M mechanical cycles. Operate and reset times are both 15ms, with insulation resistance of 1000MΩ min at 500VDC and dielectric strength of 2500V rms coil-to-contact.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AK12VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |