The L115F2 series is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO₂In₂O₃ contact material, a coil power of 0.9W, and operates at 5VDC with a pick-up voltage of 4.0VDC. The relay has a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load. It is sealed, has a compact size of 31.9 × 26.8 × 28.1 mm, weighs 28g, and meets UL/CUL certification with F-class insulation. Operating temperature ranges from -55°C to +125°C, with shock resistance up to 200 m/s² and vibration resistance up to 1.50 mm amplitude between 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH5VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |