L115F2 is a single coil latching power relay with a 1A (SPST) contact arrangement and 50A contact rating, designed for high load switching applications. It has a sealed, low-profile package measuring 31.9 x 26.8 x 28.1 mm and uses AgSnO2 contact material. The relay operates at 24VDC with a coil power of 1.5W, requiring 19.2VDC to operate, and has an operate and release time of 15ms. It meets UL and CUL certifications with F class insulation, supports 277VAC and 110VDC switching, and is rated for 50K electrical cycles at rated load. Operating temperature ranges from -55°C to +125°C, with mechanical life of 1 million cycles. Shock resistance is 200m/s² for 11ms, and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH24VDCS1.5L |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |