CIT Relay & Switch General Purpose Relays L115F21AH24VDCS1.5

Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement and 50A contact rating, designed for high-load switching applications. It features AgSnO₂ contacts, measures 31.9 × 26.8 × 28.1 mm, and is sealed. The relay operates on 24VDC with a coil power of 1.5W, requiring a maximum pick-up voltage of 19.2VDC, and has an operate and reset time of 15ms each. It is rated for 277VAC and 110VDC switching voltage, with a maximum switching power of 13850VA. It meets UL and CUL certifications, has an insulation resistance of 1000MΩ min, and withstands 2500Vrms coil-to-contact dielectric strength. The operating temperature range is -55°C to +125°C, with a mechanical life of 1M cycles and an electrical life of 50K cycles at rated load. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement and 50A contact rating, designed for high-load switching applications. It features AgSnO₂ contacts, measures 31.9 × 26.8 × 28.1 mm, and is sealed. The relay operates on 24VDC with a coil power of 1.5W, requiring a maximum pick-up voltage of 19.2VDC, and has an operate and reset time of 15ms each. It is rated for 277VAC and 110VDC switching voltage, with a maximum switching power of 13850VA. It meets UL and CUL certifications, has an insulation resistance of 1000MΩ min, and withstands 2500Vrms coil-to-contact dielectric strength. The operating temperature range is -55°C to +125°C, with a mechanical life of 1M cycles and an electrical life of 50K cycles at rated load. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L115F21AH24VDCS1.5 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L115F21AH24VDCS1.5
General Purpose Relays 1204-L115F21AH24VDCS1.5
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-L115F21AH24VDCS1.5
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 286-508 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details