The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO2In2O3 contact material, a 24VDC coil with 0.9W power consumption, and is sealed. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for 50,000 electrical cycles at rated load. It complies with UL F class and UL/CUL certifications, operates from -55°C to +125°C, and withstands 200m/s² shock and 1.50mm vibration at 10-40Hz. The coil operate and reset times are both 15ms, with a dielectric strength of 2500V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH24VDCS.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |