The L115F2 series is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage, featuring AgSnO2In2O3 contact material. It has a 24VDC coil with a power rating of 0.9W, operate time of 15ms, reset time of 15ms, and operates from -55°C to +125°C. The relay is sealed, measures 31.9 x 26.8 x 28.1 mm, and has a low-profile variant. It meets UL and CUL certifications with F-class coil insulation, 2500V rms coil-to-contact dielectric strength, and 1M mechanical life cycles. Contact resistance is below 50 milliohms initially.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Features: Low Profile, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 19.2 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH24VDCS.9LU |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |