The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO₂ contacts, a 1.5W coil operating at 12VDC, and is sealed. The relay measures 31.9 x 26.8 x 28.1 mm and is rated for operation from -55°C to +125°C. It meets UL and CUL standards with F-class coil insulation, supports 200 m/s² shock resistance and 1.50 mm vibration at 10-40 Hz, and has an electrical life of 50K cycles at rated load. The coil pick-up voltage is 9.6 VDC, with operate and reset times of 15 ms each.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH12VDCS1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |