The L115F2 is a single coil latching power relay with a SPST NO (1A) contact arrangement, rated for 30A at 277VAC resistive load and 50A maximum switching current. It features AgSnO2 contact material, a 12VDC coil with 0.9W power consumption, and is sealed for environmental protection. The relay measures 31.9 x 26.8 x 28.1 mm and is terminated with quick-connect pins. It is UL and CUL certified, with F-class coil insulation, and operates from -55°C to +125°C. Mechanical life is 1 million cycles, electrical life is 50,000 cycles at rated load, and it withstands 200 m/s shock and 1.50 mm vibration at 10-40 Hz.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9.6 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F21AH12VDCS.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |