The L115F1 is a single coil latching power relay with a SPDT (1 Form C) contact arrangement, rated for 30A at 277VAC resistive load, and designed for through-hole mounting. It has a 5VDC coil with a coil resistance of 28Ω, operating power of 0.9W, operate time of 15ms, and reset time of 15ms. The relay features AgSnO₂ contacts, a sealed design against flux ingress, and dimensions of 26.9 × 31.7 × 20.3 mm. It supports a switching voltage of 277VAC and 110VDC, with a maximum switching current of 50A. The relay is UL/CUL certified, has an insulation resistance of 1000MΩ min at 500VDC, and dielectric strength of 2500Vrms between coil and contact. Operating temperature ranges from -55°C to +125°C, with a mechanical life of 1 million cycles and an electrical life of 50,000 cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F11CM5VDCC.9 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |