The L115F1 is a single coil latching power relay with a SPDT contact arrangement, rated for 40A at 277VAC resistive load and 110VDC switching voltage. It features AgSnO₂In₂O₃ contact material, a 5VDC coil voltage, and a .9W coil power rating. The relay is sealed against flux ingress, with dimensions of 26.9 x 31.7 x 20.3 mm and a weight of 28g. It meets UL and CUL certification standards, has a 15ms operate and reset time, operates from -55°C to +125°C, and is rated for 1 million mechanical cycles and 50,000 electrical cycles at rated load. Insulation resistance is 1000 MΩmin at 500VDC, with dielectric strength of 2500Vrms coil to contact and 1500Vrms contact to contact. Shock resistance is 200m/s² for 11ms and vibration resistance is 1.50mm double amplitude from 10 to 40Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 40A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F11CK5VDCC.9U |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |