The L115F1 series is a single coil latching power relay with a 26.9 x 31.7 x 20.3 mm dimensions, available in SPST or SPDT contact configurations. It features AgSnO2 or AgSnO2In2O3 contacts with a maximum switching rating of 50A at 277VAC resistive, and 13850VA switching power. The relay is UL/CUL certified, rated for 50K electrical cycles and 1M mechanical cycles, with an operating temperature range of -55°C to +125°C and insulation resistance of 1000 MΩ minimum. The coil operates at 5, 12, 24, or 48VDC, with 48VDC variants requiring 1.5W power. It is sealed against flux ingress in S-variant models and has a dielectric strength of 2500V rms between coil and contact. Shock and vibration resistance meet 200m/s² and 1.5mm double amplitude at 10-40Hz respectively.
General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-L115F11AM48VDCS.9U-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |