The L115F1 is a single coil latching power relay with a SPST NO contact arrangement, rated for 50A at 277VAC resistive load and 110VDC switching voltage. It has a 5VDC coil with 1.5W power consumption, dust cover sealing, and operates from -55°C to +125°C. The relay measures 26.9 x 31.7 x 20.3 mm, features AgSnO₂ contact material, and meets UL/CUL F class ratings with 2500V RMS coil-to-contact dielectric strength. Mechanical life is 1 million cycles, and electrical life under rated load is 50,000 cycles. Shock resistance is 200 m/s² for 11 ms, and vibration resistance is 1.50 mm double amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 50A, Switching Voltage: 110VDC, Coil Current: 299mA, Coil Type: Latching, Termination Style: PC Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.0 VDC, Operate Time: 15ms, Release Time: 15ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 1.5W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-L115F11AH5VDCC1.5 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) |