CIT Relay & Switch General Purpose Relays L114FL1CS9VDC.60RDAU

Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 67mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 67mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L114FL1CS9VDC.60RDAU - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L114FL1CS9VDC.60RDAU
General Purpose Relays 1204-L114FL1CS9VDC.60RDAU
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 67mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .60W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 67mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .60W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
L114FL1CS9VDC.60RDAU
Relays - Power Relays, Over 2 Amps L114FL1CS9VDC.60RDAU
RELAY GEN PURPOSE SPDT 20A 9V

RELAY GEN PURPOSE SPDT 20A 9V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1204-L114FL1CS9VDC.60RDAU L114FL1CS9VDC.60RDAU
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.4800 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details