Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 119mA, Coil Type: Latching, Features: Standard Polarity, Double Coil Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: .60W
RELAY GEN PURPOSE SPDT 20A 5V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 1204-L114FL1CS5VDC.60DU | L114FL1CS5VDC.60DU |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | Socket or Plug-in Style | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Features | Sealed Relay |