CIT Relay & Switch General Purpose Relays L114FL1CS5VDC.40R

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 80mA, Coil Type: Latching, Features: Reverse Polarity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .40W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 80mA, Coil Type: Latching, Features: Reverse Polarity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L114FL1CS5VDC.40R - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L114FL1CS5VDC.40R
General Purpose Relays 1204-L114FL1CS5VDC.40R
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 80mA, Coil Type: Latching, Features: Reverse Polarity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .40W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 80mA, Coil Type: Latching, Features: Reverse Polarity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .40W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
L114FL1CS5VDC.40R
Relays - Power Relays, Over 2 Amps L114FL1CS5VDC.40R
RELAY GEN PURPOSE SPDT 20A 5V

RELAY GEN PURPOSE SPDT 20A 5V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1204-L114FL1CS5VDC.40R L114FL1CS5VDC.40R
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393231-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 62.83 - Power relay 16A - 628380240300 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, LLOYD, CSA, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 122 F (-40 to 50 C)
NO 3
View Details
2 suppliers
Force Guided Relays - 2861766 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
DC Power 3 watts
View Details