CIT Relay & Switch General Purpose Relays L114FL1CS12VDC.60RDA

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L114FL1CS12VDC.60RDA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L114FL1CS12VDC.60RDA
General Purpose Relays 1204-L114FL1CS12VDC.60RDA
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching Alternate Set & Reset Positions, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
L114FL1CS12VDC.60RDA
Relays - Power Relays, Over 2 Amps L114FL1CS12VDC.60RDA
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1204-L114FL1CS12VDC.60RDA L114FL1CS12VDC.60RDA
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 32.21 - Subminiature PCB relays 6A - 322170124000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB220KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details