CIT Relay & Switch General Purpose Relays L114FL1CS12VDC.60RD

Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-L114FL1CS12VDC.60RD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-L114FL1CS12VDC.60RD
General Purpose Relays 1204-L114FL1CS12VDC.60RD
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 300VAC, Coil Current: 50mA, Coil Type: Latching, Features: Reverse Polarity, Double Coil Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .60W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
L114FL1CS12VDC.60RD
Relays - Power Relays, Over 2 Amps L114FL1CS12VDC.60RD
RELAY GEN PURPOSE SPDT 20A 12V

RELAY GEN PURPOSE SPDT 20A 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 1204-L114FL1CS12VDC.60RD L114FL1CS12VDC.60RD
Product Name General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF310KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details