CIT Relay & Switch DIP Switches KP10E

Description
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 2449-KP10E-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
2449-KP10E-ND
DIP Switches 2449-KP10E-ND
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DIP Switches
Product Number 2449-KP10E-ND
Product Name DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

A6A Sealed Rotary DIP Switch - A6A-10RW - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 13.5 x 10 x 10 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 321111 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Double Throw (DPDT); Other Type (Special Application)
View Details
DIP Switch - 1-1825013-0 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
4 suppliers
DIP Switches - 486-3-160-950CT-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details