Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 1 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
SWITCH SLIDE DIP 1POS 25MA 24V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | DIP Switches | DIP Switches |
| Product Number | 2449-KJ01RTRDKR-ND | KJ01RTR |
| Product Name | DIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) |
| Terminal Type | Surface Mount Technology | |
| Max Current Rating | 0.0250 amps |