The J167 series is a general-purpose relay with SPST or DPST normally open contacts, available in 1A and 2A contact options. The J1672AF220VDCQ variant features a DPST NO contact arrangement, a 220VDC coil, a flange cover, and .250" quick connect terminals. It has a maximum switching voltage of 277VAC and 30VDC, a maximum switching current of 30A, and a coil power consumption of 1.9W. Contact material is AgSnO₂In₂O₃. The relay is certified to UL/CUL and TÜV standards. Physical dimensions are 68.5 × 33.5 × 49.0 mm, and the relay weighs 120 g. Operating temperature ranges from -40°C to 85°C. Mechanical life is 500,000 cycles, and electrical life at rated load is 100,000 cycles. Dielectric strength is 4000V rms between coil and contacts. Operate and release times are both ≤30 ms.
Mounting Type: Panel Mount, Coil Voltage: 220VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 154VDC, Must Release Voltage: 22.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AF220VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Bracket (Flange) Mount; Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |