CIT Relay & Switch Power Relays, Over 2 Amps J1672AF110VDCZDT

Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet
Description
RELAY GEN PURPOSE DPST
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1672AF110VDCZDT-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1672AF110VDCZDT-ND
Power Relays, Over 2 Amps 2449-J1672AF110VDCZDT-ND
RELAY GEN PURPOSE DPST

RELAY GEN PURPOSE DPST

Buy Now Datasheet
General Purpose Relays - 1204-J1672AF110VDCZDT - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1672AF110VDCZDT
General Purpose Relays 1204-J1672AF110VDCZDT
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 6360 Ohms

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Flange Cover, Indicator LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 77VDC, Must Release Voltage: 11.0VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 6360 Ohms

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1672AF110VDCZDT-ND 1204-J1672AF110VDCZDT
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Panel
Poles Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw
Features Visual Indicator Push-to-Test Button; Sealed Relay; Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Industrial Relay - 700-CFM310KL - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details