The J167 series is a general purpose relay with a 1A or 2A contact option, available in SPST or DPST normally open configurations. The J1672AD24VDCZDT variant features a DPST NO contact arrangement, 24VDC coil voltage, screw terminals, an indicator LED, and a push-to-test button. It has a contact rating of 25A at 277VAC resistive and 30A at 30VDC, with maximum switching voltage of 277VAC and 30VDC. The coil operates at 1.9W with a pick-up voltage of 16.8VDC and release voltage of 2.4VDC. Operate and release times are 30ms each. The relay has a Dielectric Strength of 4000Vrms between coil and contact, and operates reliably from -40°C to 85°C. Its dimensions are 68.5 x 33.5 x 49.0 mm, and it weighs 120g. Contacts are AgSnO2In2O3 with a maximum contact resistance of 50 milliohms. The relay is certified to UL/CUL and TÜV standards.
Mounting Type: DIN Rail, Coil Voltage: 24VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Indictor LED, Push-To-Test Button, Termination Style: Screw, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8VDC, Must Release Voltage: 2.4VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AD24VDCZDT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | DIN |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |