The J167 series is a general purpose relay with SPST or DPST normally open contact arrangements, available in 1A and 2A contact options. It is rated for switching up to 30A at 277VAC and 30VDC, with a maximum switching power of 5500VA for the 2A configuration. The relay features AgSnO2In2O3 contact material, a coil resistance of 19 ohms at 6VDC, and consumes 1.9W of power. It operates with a pick-up voltage of 4.2VDC and a release voltage of 0.6VDC, with operate and release times of 30ms each. The device is packaged in a chassis mount style measuring 68.5 x 33.5 x 49.0 mm, with .250" quick connect terminals. It is certified to UL/CUL and TÜV standards, and operates within a temperature range of -40°C to 85°C.
Mounting Type: Chassis Mount, Coil Voltage: 6VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VDC, Must Release Voltage: 0.6VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 19 Ohms
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC6VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |