The J167 series is a general purpose relay with SPST or DPST normally open contact arrangements, rated for switching up to 30A at 277VAC or 30VDC, with AgSnO2In2O3 contact material. It is available in 6VAC coil voltage with a coil power of 2.5VA, operate time of 30ms, and release time of 30ms. The relay has a standard cover, push-to-test button, and .250" quick connect terminals. It measures 68.5 x 33.5 x 49.0 mm and weighs 120g. The device operates from -40°C to 85°C, meets UL/CUL and TÜV certifications, and has a dielectric strength of 4000Vrms between coil and contact. Its electrical life is 100K cycles at rated load.
Mounting Type: Chassis Mount, Coil Voltage: 6VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.2VAC, Must Release Voltage: 0.6VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC6VACQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |