The J167 series is a general purpose relay with 1A (SPST NO) or 2A (DPST NO) contact options, rated for 25A at 277VAC resistive load and 30A at 30VDC, with AgSnO2In2O3 contact material. It supports coil voltages including 48VDC with a coil resistance of 1220 Ω, 1.9W power consumption, a pick-up voltage of 33.6VDC, and a release voltage of 4.8VDC. Operate and release times are 30 ms. The relay is housed in a chassis-mount package measuring 68.5 x 33.5 x 49.0 mm with quick-connect terminals, and is certified to UL/CUL and TÜV standards. Operating temperature ranges from -40°C to 85°C. The part J1672AC48VDCQ is a variant within this series with DPST NO contacts, 48VDC coil, and quick-connect termination, all specifications confirmed for the series.
Mounting Type: Chassis Mount, Coil Voltage: 48VDC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VDC, Must Release Voltage: 4.8VDC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 1.9W, Coil Resistance: 1220 Ohms
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC48VDCQ |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Sealed Relay |