The J167 series is a general purpose relay with SPST or DPST normally open contacts, available in 1A and 2A contact options, and designed for switching loads up to 30A at 277VAC or 30VDC. This variant features a DPST NO contact arrangement, a 48VAC coil, a push-to-test button, and .250" quick connect terminals. The relay measures 68.5 x 33.5 x 49.0 mm and weighs 120g. It is certified to UL/CUL and TÜV standards, with a coil power of 2.5VA, operate time of 30ms, and release time of 30ms. Operating and storage temperatures range from -40°C to 85°C. The contact material is AgSnO2In2O3. The relay is process sealed and has a mechanical life of 500K cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Chassis Mount, Coil Voltage: 48VAC, Contact Form: DPST NO (2 Form A), Contact Rating: 25A, Switching Voltage: 277VAC, 30VDC, Coil Current: 30A, Coil Type: Non-Latching, Features: Standard Cover, Push-To-Test Button, Termination Style: .250" Quick Connect, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6VAC, Must Release Voltage: 4.8VAC, Operate Time: 30ms, Release Time: 30ms, Operating Temperature: -40ºC to +85ºC, Contact Material: AgSnO2In2O3, Relay Type: General Purpose, Coil Power: 2.5VA
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1672AC48VACQT |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Panel |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| Features | Push-to-Test Button; Sealed Relay |